Weidmuller Din Rail, Channel 211120000

Description
Terminal Block Connector 2 Position Disconnect 10-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect 10-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 0211120000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
0211120000-ND
Din Rail, Channel 0211120000-ND
Terminal Block Connector 2 Position Disconnect 10-22 AWG

Terminal Block Connector 2 Position Disconnect 10-22 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0211120000-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details