Weidmuller Zqv 2.5N/20 Rd Weidmuller 2108920000

Description
ZQV 2.5N/20 RD
Description
ZQV 2.5N/20 RD

Suppliers

Company
Product
Description
Supplier Links
Zqv 2.5N/20 Rd Weidmuller - 63AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/20 Rd Weidmuller
63AC5191
Zqv 2.5N/20 Rd Weidmuller 63AC5191
ZQV 2.5N/20 RD

ZQV 2.5N/20 RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC5191
Product Name Zqv 2.5N/20 Rd Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers