Weidmuller Product Range Weidmuller 2082770000

Description
Product Range:-; Current Rating:25mA; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:30mA; Trip Time:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Current Rating:25mA; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:30mA; Trip Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Weidmuller - 63AC5167 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Weidmuller
63AC5167
Product Range Weidmuller 63AC5167
Product Range:-; Current Rating:25mA; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:30mA; Trip Time:- RoHS Compliant: Yes

Product Range:-; Current Rating:25mA; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:30mA; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5167
Product Name Product Range Weidmuller
Rated Current 0.0250 amps
Unlock Full Specs
to access all available technical data