Weidmuller Circuit Breakers 2082530000

Description
SUPPLY TERMINAL, TS 35, BLACK
Request a Quote Datasheet
Description
SUPPLY TERMINAL, TS 35, BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2082530000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2082530000-ND
Circuit Breakers 281-2082530000-ND
SUPPLY TERMINAL, TS 35, BLACK

SUPPLY TERMINAL, TS 35, BLACK

Buy Now Datasheet
Feed-In Module, 24Vdc, Din Rail; Product Range Weidmuller - 63AC5165 - Newark, An Avnet Company
Chicago, IL, United States
Feed-In Module, 24Vdc, Din Rail; Product Range Weidmuller
63AC5165
Feed-In Module, 24Vdc, Din Rail; Product Range Weidmuller 63AC5165
FEED-IN MODULE, 24VDC, DIN RAIL; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

FEED-IN MODULE, 24VDC, DIN RAIL; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2082530000-ND 63AC5165
Product Name Circuit Breakers Feed-In Module, 24Vdc, Din Rail; Product Range Weidmuller
Text for Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-5456-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details