Weidmuller Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller 2082440000

Description
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller - 69AC4710 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller
69AC4710
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller 69AC4710
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes

ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69AC4710
Product Name Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller
Trip System Type Electronic
Unlock Full Specs
to access all available technical data