Weidmuller Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller 2082310000

Description
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller - 63AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller
63AC5162
Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller 63AC5162
ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes

ELECTRONIC LOAD MONITOR, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:5s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5162
Product Name Electronic Load Monitor, 6A, 24Vdc; Product Range Weidmuller
Trip System Type Electronic
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4400.0747-ND - DigiKey
Specs
Rated Current 0.0500 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details