Weidmuller Circuit Breakers 2082060000

Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet
Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2082060000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2082060000-ND
Circuit Breakers 281-2082060000-ND
ELECTRONIC LOAD MONITORING, ELEC

ELECTRONIC LOAD MONITORING, ELEC

Buy Now Datasheet
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller - 63AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller
63AC5161
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller 63AC5161
ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes

ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2082060000-ND 63AC5161
Product Name Circuit Breakers Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller
Trip System Type Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB2776-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers