Weidmuller Electronic Load Monitor, 2A, 24Vdc; Product Range Weidmuller 2082050000

Description
ELECTRONIC LOAD MONITOR, 2A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:10s RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC LOAD MONITOR, 2A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:10s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Load Monitor, 2A, 24Vdc; Product Range Weidmuller - 63AC5160 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitor, 2A, 24Vdc; Product Range Weidmuller
63AC5160
Electronic Load Monitor, 2A, 24Vdc; Product Range Weidmuller 63AC5160
ELECTRONIC LOAD MONITOR, 2A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:10s RoHS Compliant: Yes

ELECTRONIC LOAD MONITOR, 2A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:10s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5160
Product Name Electronic Load Monitor, 2A, 24Vdc; Product Range Weidmuller
Trip System Type Electronic
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - Q518-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - T12-211-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details