ELECTRONIC LOAD MONITORING, ELEC
ELECTRONIC LOAD MONITOR, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:5s RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2082010000-ND | 63AC5158 |
| Product Name | Circuit Breakers | Electronic Load Monitor, 12A, 24Vdc; Product Range Weidmuller |
| Trip System Type | Electronic |