SUPPLY TERMINAL, TS 35, BLACK
FEED-IN MODULE, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1792988 | 281-2081870000-ND | 63AC5153 |
| Product Name | Electronic Circuit Breakers | Circuit Breakers | Feed-In Module, 24Vdc; Product Range Weidmuller |
| Mounting Style | Din Rail Mounted |