Weidmuller Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller 2081650000

Description
ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller - 63AC5151 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller
63AC5151
Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller 63AC5151
ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes

ELECTRONIC LOAD MONITOR, 4A, 24VDC; Product Range:maxGUARD Series; Current Rating:-; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:5s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63AC5151
Product Name Electronic Load Monitor, 4A, 24Vdc; Product Range Weidmuller
Trip System Type Electronic
Unlock Full Specs
to access all available technical data