ELECTRONIC LOAD MONITORING, ELEC
ELECTRONIC LOAD MONITORING, 10A, 24VDC; Product Range:maxGUARD Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2080650000-ND | 1793000 | 63AC5147 |
| Product Name | Circuit Breakers | Electronic Circuit Breakers | Electronic Load Monitoring, 10A, 24Vdc; Product Range Weidmuller |
| Mounting Style | Din Rail Mounted |