The Weidmvºller maxGUARD AMG ELM-1F is an electronic load monitoring device designed for 24V DC applications with a maximum current rating of 1A. It features a compact design with dimensions of 6.1 mm in width, 125 mm in height, and 96.5 mm in depth, making it suitable for space-constrained installations. The device operates within a temperature range of -25 °C to 55 °C and has a mean time to failure (MTTF) of 350 years, indicating high reliability. This product includes internal surge protection and is equipped with a PUSH IN connection system, accommodating conductor cross-sections from 0.14 mm² to 2.5 mm². It has a power loss of 469 mW under nominal load and 415 mW while idling. The device also features LED indicators for operational status and fault conditions, enhancing monitoring capabilities. The AMG ELM-1F is compliant with RoHS standards and is suitable for DIN rail mounting, making it a practical choice for engineers looking for efficient load monitoring solutions in their projects.
ELECTRONIC LOAD MONITORING, ELEC
ELECTRONIC LOAD MONITORING, 1A, 24VDC; Product Range:maxGUARD Series; Current Rating:1A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2080420000-ND | 1792994 | 63AC5142 |
| Product Name | Circuit Breakers | Electronic Circuit Breakers | Electronic Load Monitoring, 1A, 24Vdc; Product Range Weidmuller |
| Mounting Style | Din Rail Mounted |