Weidmuller Circuit Breakers 2080410000

Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet
Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2080410000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2080410000-ND
Circuit Breakers 281-2080410000-ND
ELECTRONIC LOAD MONITORING, ELEC

ELECTRONIC LOAD MONITORING, ELEC

Buy Now Datasheet
Electronic Circuit Breakers - 1792993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
1792993
Electronic Circuit Breakers 1792993
Weidmüller 2080410000

Weidmüller 2080410000

Supplier's Site
Electronic Load Monitoring, 12A, 24Vdc; Product Range Weidmuller - 44AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitoring, 12A, 24Vdc; Product Range Weidmuller
44AC3451
Electronic Load Monitoring, 12A, 24Vdc; Product Range Weidmuller 44AC3451
ELECTRONIC LOAD MONITORING, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:12A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

ELECTRONIC LOAD MONITORING, 12A, 24VDC; Product Range:maxGUARD Series; Current Rating:12A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 281-2080410000-ND 1792993 44AC3451
Product Name Circuit Breakers Electronic Circuit Breakers Electronic Load Monitoring, 12A, 24Vdc; Product Range Weidmuller
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393246-5 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers