Weidmuller Circuit Breakers 2080360000

Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet
Description
ELECTRONIC LOAD MONITORING, ELEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2080360000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2080360000-ND
Circuit Breakers 281-2080360000-ND
ELECTRONIC LOAD MONITORING, ELEC

ELECTRONIC LOAD MONITORING, ELEC

Buy Now Datasheet
Electronic Circuit Breakers - 1792992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
1792992
Electronic Circuit Breakers 1792992
Weidmüller 2080360000

Weidmüller 2080360000

Supplier's Site
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller - 63AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller
63AC5140
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller 63AC5140
ELECTRONIC LOAD MONITORING, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

ELECTRONIC LOAD MONITORING, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 281-2080360000-ND 1792992 63AC5140
Product Name Circuit Breakers Electronic Circuit Breakers Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393248-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C3-C16 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers