Weidmuller Din Rail, Channel 2051500000

Description
Terminal Block Connector 4 Position Feed Through Beige 10-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Beige 10-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3291-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3291-ND
Din Rail, Channel 281-3291-ND
Terminal Block Connector 4 Position Feed Through Beige 10-28 AWG

Terminal Block Connector 4 Position Feed Through Beige 10-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Package: Box Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 1 Terminal - Width: 6.1mm Termination Style: Push In Current - IEC: 32 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Package: Box
Product Status: Active
Type: Feed Through
Number of Positions: 4
Number of Levels: 1
Terminal - Width: 6.1mm
Termination Style: Push In
Current - IEC: 32 A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3291-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products