Weidmuller Terminal Blocks - Din Rail, Channel 2051290000

Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3270-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3270-ND
Terminal Blocks - Din Rail, Channel 281-3270-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3965
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3965
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3270-ND 47AC3965
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 28 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers