The Current Measuring Transducer, part number ACT20P-CML-10-AO-RC-
Weidmüller 2044850000 Signal Transducer
RELAY GEN PURPOSE SPDT 6A 110V
With Weidmüller analog signal conditioning device ACT20P-CML-10-AO-RC-
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue, Digital; No. of Output Channels:2Channels; Accuracy %:0.3%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 2874658 | 281-2044850000-ND | 32AC6527 | |
| Product Name | Signal Conditioners | Signal Conditioners and Isolators | Analog signal converter Weidmüller ACT20P-CML-10-AO-RC-S - 2044850000 | Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller |
| Outputs | Analog Current Output; Relay Output; Analogue, Relay | Analog Voltage Output; Analog Current Output | Analog Voltage Output; Analog Current Output; Relay Output | |
| Agency Approval | DNV GL | |||
| Inputs | Current | Current |