Weidmuller Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller 2014290000

Description
TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller - 96Y0027 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller
96Y0027
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller 96Y0027
TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 96Y0027
Product Name Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers