The ESG 6/17 MM WS is a self-adhesive device marker designed for various labeling applications. It measures 6 mm in height and 17 mm in width, with a thickness of 0.1 mm, and is made from double laminated polyester, providing durability and tear resistance. The product features an acrylate adhesive for strong adhesion and is halogen-free, making it suitable for a range of environments. It operates effectively within a temperature range of -40 to 120 °C and has a UL 94 flammability rating of V-0. Each roll contains 3,000 labels, and the product is ROHS compliant. It is compatible with specific Weidmvºller printers for efficient printing.
ESG 6/17 MM WHITE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 20AH2425 |
| Product Name | Esg 6/17 Mm White Rohs Compliant Weidmuller |