Weidmuller Terminal Blocks - Din Rail, Channel 2003110000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2003110000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2003110000-ND
Terminal Blocks - Din Rail, Channel 281-2003110000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Standard Terminal Blocks - 665129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
665129
Standard Terminal Blocks 665129
Weidmuller 2003110000

Weidmuller 2003110000

Supplier's Site
Standard Terminal Blocks - 665131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
665131
Standard Terminal Blocks 665131
Weidmuller 2003110000

Weidmuller 2003110000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2003110000-ND 665129
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Blocks
Termination Options Push In
Terminal Block Type Single Feed Through
North American 12 to 28 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSPXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers