Jack Modular Connector
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP20; Connector Mounting:Surface Mount; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-2000890000-ND | 60AC4192 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Weidmuller |
| Category | Modular Connector and RJ Connector |