Modular Terminal Block, Product overview: 1992240000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1992240000 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: AIO
Type: Feed Through
Termination Style: Push In
Current - IEC: 13.5 A
Voltage - IEC: 250V
Package: Box
Terminal - Width: 3.5mm
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-1992240000 | 63AC5025 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Aio21 1.5 So Weidmuller |
| Connector Type | DIN Connector |