Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121540-1991810000
Color: White
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
PE TERMINAL, PUSH IN, 6 MM, GRE Product overview: 1991810000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1991810000 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-22 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1121540-1991810000 | 369-1991810000 | 281-3282-ND |
| Product Name | Terminal Blocks - 1991810000 | Electronic Connector | Din Rail, Channel |
| Voltage Rating | 800 volts | 800 volts |