Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1989900000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Package: Box Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Package: Box Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Package: Box Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Type: Feed Through
Termination Style: Push In
Current - IEC: 24 A
Voltage - IEC: 800V
Package: Box
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-1989900000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-1989900000-ND
Din Rail, Channel 281-1989900000-ND
Terminal Block Connector 2 Position Feed Through Beige 12-28 AWG

Terminal Block Connector 2 Position Feed Through Beige 12-28 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1989900000-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details