Weidmuller Din Rail, Channel 1989890000

Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-1989890000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-1989890000-ND
Din Rail, Channel 281-1989890000-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-28 AWG

Buy Now Datasheet
Terminal Block Clamp 2 Poles 24A 2.5Mm Green / Weidmuller - 10AK1158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Clamp 2 Poles 24A 2.5Mm Green / Weidmuller
10AK1158
Terminal Block Clamp 2 Poles 24A 2.5Mm Green / Weidmuller 10AK1158
TERMINAL BLOCK CLAMP 2 POLES 24A 2.5MM GREEN /

TERMINAL BLOCK CLAMP 2 POLES 24A 2.5MM GREEN /

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1989890000-ND 10AK1158
Product Name Din Rail, Channel Terminal Block Clamp 2 Poles 24A 2.5Mm Green / Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN Connectors - 2858413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Female / Jack
Geometry Right Angle
View Details