Weidmuller Terminal Blocks - Din Rail, Channel 1989830000

Description
TEST-DISCONNECT TERMINAL, PUSH I
Request a Quote
Description
TEST-DISCONNECT TERMINAL, PUSH I
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block (part number 47AC3953) is designed for DIN rail mounting and features three positions. It utilizes PUSH IN technology for wire connections, allowing for quick and efficient installation. The terminal block supports a wire size range from 28 AWG to 12 AWG, with a maximum rated current of 20 A and a rated voltage of 500 V. It is constructed from Wemid material, with a dark beige color and an UL 94 flammability rating of V-0. The operating temperature range is from -60 ¬8C to 130 ¬8C. This product requires an end cover plate and is suitable for single-level applications with three clamping points per level. It is RoHS compliant and has various certifications, including CSA and UL.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block (part number 47AC3953) is designed for DIN rail mounting and features three positions. It utilizes PUSH IN technology for wire connections, allowing for quick and efficient installation. The terminal block supports a wire size range from 28 AWG to 12 AWG, with a maximum rated current of 20 A and a rated voltage of 500 V. It is constructed from Wemid material, with a dark beige color and an UL 94 flammability rating of V-0. The operating temperature range is from -60 ¬8C to 130 ¬8C. This product requires an end cover plate and is suitable for single-level applications with three clamping points per level. It is RoHS compliant and has various certifications, including CSA and UL.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3277-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3277-ND
Terminal Blocks - Din Rail, Channel 281-3277-ND
TEST-DISCONNECT TERMINAL, PUSH I

TEST-DISCONNECT TERMINAL, PUSH I

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller - 47AC3953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
47AC3953
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller 47AC3953
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3277-ND 47AC3953
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Lug Terminal Strip-Standard - 810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details