Weidmuller
Headers, Plugs and Sockets
1989090000
Description
TERM BLOCK PLUG 4POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK PLUG 4POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
281-1989090000-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Mounting
Connector
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details