TERM BLK 10POS SIDE ENT 10MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1988680000-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Lever Actuated |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| # of Contacts | 10 |