"8 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LUF
Pitch: 0.394" (10.00mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Operating Temperature: -40°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LUF 10.00/08/90 5.0SN BK BX
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1988660000-ND | 02AC4422 | |
| Product Name | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board | Luf 10.00/08/90 5.0Sn Bk Bx Weidmuller |
| Termination | Screwless - Leg Spring, Push-In Spring |