Weidmuller Terminal Block Jumpers 1985500000

Description
5 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
5 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-1985500000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-1985500000-ND
Terminal Block Jumpers 281-1985500000-ND
5 Position Terminal Block, Cross Connection Jumper Flat Pins

5 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Zqv 1.5N/5 Weidmuller - 63AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 1.5N/5 Weidmuller
63AC4937
Zqv 1.5N/5 Weidmuller 63AC4937
ZQV 1.5N/5

ZQV 1.5N/5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1985500000-ND 63AC4937
Product Name Terminal Block Jumpers Zqv 1.5N/5 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details