Weidmüller 1984550000
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 24V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 577797 | 281-6279-ND | 1984550000 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| CO | 1 | ||
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) |