Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1980740000

Description
TERM BLOCK PLUG 12POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1980740000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1980740000-ND
Terminal Blocks - Headers, Plugs and Sockets 1980740000-ND
TERM BLOCK PLUG 12POS 90DEG 5MM

TERM BLOCK PLUG 12POS 90DEG 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1980740000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 29.003IA - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
View Details
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers