Weidmuller Connectors, Interconnects -Terminal Blocks -Din Rail, Channel 197920000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: SAK Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Color: Yellow Termination Style: Screw Features: LED
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: SAK Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Color: Yellow Termination Style: Screw Features: LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: SAK Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Color: Yellow Termination Style: Screw Features: LED

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: SAK
Package: Bulk
Product Status: Active
Type: Ground, Earth
Number of Positions: 4
Color: Yellow
Termination Style: Screw
Features: LED

Buy Now Datasheet
Sakt E/35 Krg 40-60Vac Weidmuller - 63AC4922 - Newark, An Avnet Company
Chicago, IL, United States
Sakt E/35 Krg 40-60Vac Weidmuller
63AC4922
Sakt E/35 Krg 40-60Vac Weidmuller 63AC4922
SAKT E/35 KRG 40-60VAC

SAKT E/35 KRG 40-60VAC

Supplier's Site
Sakt E/35 2Ld 60Vac Weidmuller - 10B8913 - Newark, An Avnet Company
Chicago, IL, United States
Sakt E/35 2Ld 60Vac Weidmuller
10B8913
Sakt E/35 2Ld 60Vac Weidmuller 10B8913
SAKT E/35 2LD 60VAC

SAKT E/35 2LD 60VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 63AC4922
Product Name Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Sakt E/35 Krg 40-60Vac Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers