Weidmuller Terminal Block, Header, 18Pos, Th; Gender Weidmuller 1973330000

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Weidmuller - 60AC4188 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Weidmuller
60AC4188
Terminal Block, Header, 18Pos, Th; Gender Weidmuller 60AC4188
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4188
Product Name Terminal Block, Header, 18Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FV12005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details