The Weidmvºller Terminal Block, Header, 10Pos, Th (part number 60AC4184) is a two-tier SCD pin header designed for wave soldering applications. It features a 3.81 mm pitch and accommodates 10 positions with a 90° outlet direction. The solder pin length is 3.2 mm, and the pins are tinned for enhanced conductivity. This terminal block is rated for a maximum current of 17.5 A and a voltage of 320 V, making it suitable for various electrical applications. Constructed from PA GF insulating material, the terminal block is orange in color and complies with UL 94 flammability rating V-0. It offers touch-safe protection according to DIN VDE standards and has an insulation resistance of at least 10^8 Ω. The operating temperature range is from -50 °C to 120 °C, with a storage temperature range of -25 °C to 55 °C. The product is packaged in a cardboard box containing 50 pieces and is RoHS compliant. Engineers looking for a reliable and efficient terminal block for PCB applications may find this product suitable for their needs, particularly in environments requiring robust electrical connections.
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 60AC4184 |
| Product Name | Terminal Block, Header, 10Pos, Th; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |