Weidmuller Terminal Block, Header, 6Pos, Th; Gender Weidmuller 1973270000

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Weidmuller - 60AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Weidmuller
60AC4182
Terminal Block, Header, 6Pos, Th; Gender Weidmuller 60AC4182
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4182
Product Name Terminal Block, Header, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96406F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7114 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details