The SCD 3.81/06/90G 3.2Sn Bk Bx is a PCB plug-in connector featuring a 3.81 mm pitch, designed for signals and data applications. It includes male connectors suitable for both THR and wave soldering, with a pin length of 1.5 mm for automatic assembly and 3.2 mm for wave soldering. The connector is rated for a maximum voltage of 320 V (IEC) and 300 V (UL), with a current rating of 14.5 A (IEC) and 8 A (UL). It is compliant with RoHS standards and constructed from LCP GF insulating material with a flammability rating of V-0 according to UL94. The product is suitable for various conductor types, including solid, stranded, and flexible wires, with a clamping range accommodating different wire sizes. This connector is optimized for high-temperature resistance and automatic assembly, making it a reliable choice for engineers in need of efficient and compliant connection solutions.
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
SCD 3.81/06/90G 3.2SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1973110000-ND | 44T7577 |
| Product Name | Headers, Plugs and Sockets | Scd 3.81/06/90G 3.2Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |