Weidmuller Terminal Block, Header, 24Pos, Th; Gender Weidmuller 1972890000

Description
TERMINAL BLOCK, HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:24Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:24Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24Pos, Th; Gender Weidmuller - 60AC4180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24Pos, Th; Gender Weidmuller
60AC4180
Terminal Block, Header, 24Pos, Th; Gender Weidmuller 60AC4180
TERMINAL BLOCK, HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:24Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:24Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4180
Product Name Terminal Block, Header, 24Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102022-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
DDR4 SMT - 10151094-1301K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details