Weidmuller Terminal Block, Header, 22Pos, Th; Gender Weidmuller 1972880000

Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Th; Gender Weidmuller - 60AC4179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Th; Gender Weidmuller
60AC4179
Terminal Block, Header, 22Pos, Th; Gender Weidmuller 60AC4179
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4179
Product Name Terminal Block, Header, 22Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details