Weidmuller Terminal Block, Header, 18Pos, Th; Gender Weidmuller 1972860000

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Weidmuller - 60AC4177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Weidmuller
60AC4177
Terminal Block, Header, 18Pos, Th; Gender Weidmuller 60AC4177
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4177
Product Name Terminal Block, Header, 18Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - G125-MS13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details