Weidmuller Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 1970380000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5352 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5352
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5352
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5352
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0W1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details