The Weidmvºller Terminal Block, Fused, 4 Positions, part number 05P5258, is designed for use with wire sizes ranging from 18 AWG to 3 AWG, with a rated cross-section of 25 mm². It features a screw connection method and is capable of handling a rated current of 32 A and a rated voltage of 690 V. The terminal block is constructed from PA 66/6 material and has a UL 94 flammability rating of V-0, ensuring safety and reliability in various applications. This terminal block supports a continuous operating temperature range from -50 °C to 120 °C and is suitable for use with fuse inserts according to IEC 60269-6, allowing for power losses up to 3 W maximum. It is designed for snap-on mounting on a TS 35 rail and includes four positions for connections, with a maximum clamping range of 25 mm². The product is RoHS compliant, making it suitable for environmentally conscious projects.
CONN TERM BLK DISCONNECT BEIGE
TERMINAL BLOCK, FUSED, 4POS, 3AWG; No. of Positions:4Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4905-ND | 7684605 | 05P5258 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fused, 4Pos, 3Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | ||
| International | 1.50 to 25.00 mm2 |