Weidmuller DIN Rail Terminal Blocks 1966080000

Description
Weidmüller 1966080000
Request a Quote Datasheet
Description
Weidmüller 1966080000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7684608 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684608
DIN Rail Terminal Blocks 7684608
Weidmüller 1966080000

Weidmüller 1966080000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4904-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4904-ND
Terminal Blocks - Din Rail, Channel 281-4904-ND
CONN TERM BLK DISCONNECT BEIGE

CONN TERM BLK DISCONNECT BEIGE

Buy Now Datasheet
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller - 05P5257 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller
05P5257
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller 05P5257
FUSED TERMINAL BLOCK, 2POS, 18-4AWG; No. of Positions:2Positions ; Wire Size (AWG):18AWG to 4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Fuse Size Held:-; Product Range:W Series RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 18-4AWG; No. of Positions:2Positions; Wire Size (AWG):18AWG to 4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Fuse Size Held:-; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7684608 281-4904-ND 05P5257
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 54.00 mm (2.13 inches)
North American 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details