Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1966080000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: WSI Type: Disconnect Termination Style: Screw Package: Bulk Material - Insulation: Thermoplastic, Wemid Terminal - Width: 54.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: WSI Type: Disconnect Termination Style: Screw Package: Bulk Material - Insulation: Thermoplastic, Wemid Terminal - Width: 54.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: WSI Type: Disconnect Termination Style: Screw Package: Bulk Material - Insulation: Thermoplastic, Wemid Terminal - Width: 54.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: WSI
Type: Disconnect
Termination Style: Screw
Package: Bulk
Material - Insulation: Thermoplastic, Wemid
Terminal - Width: 54.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-4904-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-4904-ND
Din Rail, Channel 281-4904-ND
Terminal Block Connector 6 Position Disconnect Beige

Terminal Block Connector 6 Position Disconnect Beige

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 281-4904-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
DIN Connectors - 2514191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
View Details