Weidmuller Terminal Blocks - Din Rail, Channel 1966050000

Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4902-ND
Terminal Blocks - Din Rail, Channel 281-4902-ND
CONN TERM BLK DISCONNECT 4-18AWG

CONN TERM BLK DISCONNECT 4-18AWG

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller - 05P5255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
05P5255
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller 05P5255
TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4902-ND 05P5255
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 18 AWG 18 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
TERM BLCK Rail MTD 1P 25A WHT - 1492-F8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
View Details