Weidmuller Terminal Blocks - Din Rail, Channel 1966040000

Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4901-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4901-ND
Terminal Blocks - Din Rail, Channel 281-4901-ND
CONN TERM BLK DISCONNECT 4-18AWG

CONN TERM BLK DISCONNECT 4-18AWG

Buy Now Datasheet
Terminal Block, Fused, 4Pos, 3Awg; No. Of Positions Weidmuller - 05P5254 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 4Pos, 3Awg; No. Of Positions Weidmuller
05P5254
Terminal Block, Fused, 4Pos, 3Awg; No. Of Positions Weidmuller 05P5254
TERMINAL BLOCK, FUSED, 4POS, 3AWG; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 4POS, 3AWG; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4901-ND 05P5254
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 4Pos, 3Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 18 AWG 18 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-612-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers