Weidmuller Terminal Blocks - Din Rail, Channel 1966030000

Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4900-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4900-ND
Terminal Blocks - Din Rail, Channel 281-4900-ND
CONN TERM BLK DISCONNECT 4-18AWG

CONN TERM BLK DISCONNECT 4-18AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller - 05P5253 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller
05P5253
Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller 05P5253
FUSED TERMINAL BLOCK, 2POS, 18-4AWG; No. of Positions:2Positions ; Wire Size (AWG):18AWG to 4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Fuse Size Held:-; Product Range:W Series RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 18-4AWG; No. of Positions:2Positions; Wire Size (AWG):18AWG to 4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Fuse Size Held:-; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4900-ND 05P5253
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 18-4Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 18 AWG
Unlock Full Specs
to access all available technical data