Weidmuller Ethernet Couplers 1963600000

Description
Weidmüller 1963600000 RJ Adapter
Request a Quote Datasheet
Description
Weidmüller 1963600000 RJ Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Couplers - 7417317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
7417317
Ethernet Couplers 7417317
Weidmüller 1963600000 RJ Adapter

Weidmüller 1963600000 RJ Adapter

Supplier's Site
Connectors, Interconnects Modular Connectors Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: IE-Line Connector Type: Plug Package: Bulk Cable Type: Round Cable, Solid or Stranded Wires Housing Material: Polyamide (PA), Nylon Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs
Series: IE-Line
Connector Type: Plug
Package: Bulk
Cable Type: Round Cable, Solid or Stranded Wires
Housing Material: Polyamide (PA), Nylon
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
6a Electronic Connector
366-1963600000
6a Electronic Connector 366-1963600000
Conn RJ-45 PL 8 POS IDT ST Cable Mount 8 Terminal 1 Port Cat 6a Product overview: 1963600000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1963600000 can be used for catalog matching and distributor lookup.

Conn RJ-45 PL 8 POS IDT ST Cable Mount 8 Terminal 1 Port Cat 6a Product overview: 1963600000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1963600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Weidmuller - 55M2132 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Weidmuller
55M2132
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Weidmuller 55M2132
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cat6A Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Weidmuller - 81R3557 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Weidmuller
81R3557
Cat6A Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Weidmuller 81R3557
CAT6A RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6A RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7417317 366-1963600000 55M2132
Product Name Ethernet Couplers Connectors, Interconnects Modular Connectors Modular Connector Plugs 6a Electronic Connector Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ethernet Couplers - 2576719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details