Weidmuller Bulkhead Housing, Aluminium; Accessory Type Weidmuller 1963530000

Description
BULKHEAD HOUSING, ALUMINIUM; Accessory Type:Bulkhead Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:AluminumRoH S Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, ALUMINIUM; Accessory Type:Bulkhead Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:AluminumRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Aluminium; Accessory Type Weidmuller - 55M2129 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Aluminium; Accessory Type Weidmuller
55M2129
Bulkhead Housing, Aluminium; Accessory Type Weidmuller 55M2129
BULKHEAD HOUSING, ALUMINIUM; Accessory Type:Bulkhead Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:AluminumRoH S Compliant: Yes

BULKHEAD HOUSING, ALUMINIUM; Accessory Type:Bulkhead Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:AluminumRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55M2129
Product Name Bulkhead Housing, Aluminium; Accessory Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details